Panasonic Filter, Emi, 2A, 50V, Full Reel; Voltage Rating Panasonic ELK-E103FA

Description
FILTER, EMI, 2A, 50V, FULL REEL; Voltage Rating:50V; Current Rating:2A; Product Range:-; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 2A, 50V, FULL REEL; Voltage Rating:50V; Current Rating:2A; Product Range:-; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 2A, 50V, Full Reel; Voltage Rating Panasonic - 53W8415 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 2A, 50V, Full Reel; Voltage Rating Panasonic
53W8415
Filter, Emi, 2A, 50V, Full Reel; Voltage Rating Panasonic 53W8415
FILTER, EMI, 2A, 50V, FULL REEL; Voltage Rating:50V; Current Rating:2A; Product Range:-; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, EMI, 2A, 50V, FULL REEL; Voltage Rating:50V; Current Rating:2A; Product Range:-; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Emi, 2A, 50V; Voltage Rating Panasonic - 53W8330 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 2A, 50V; Voltage Rating Panasonic
53W8330
Filter, Emi, 2A, 50V; Voltage Rating Panasonic 53W8330
FILTER, EMI, 2A, 50V; Voltage Rating:50V; Current Rating:2A; Product Range:ELK-E Series; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, EMI, 2A, 50V; Voltage Rating:50V; Current Rating:2A; Product Range:ELK-E Series; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53W8415
Product Name Filter, Emi, 2A, 50V, Full Reel; Voltage Rating Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers