Panasonic Fixed Inductors - ELJRE1N8ZFA ELJRE1N8ZFA

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969862-ELJRE1N8ZFA Packaging: Cut Tape Termination: SMD/SMT Current Rating: 500 mA Length: 1.6 mm Shielding: Unshielded Inductance: 1.8 nH Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 500 mA Height: 800 µm Current: 300 mA Number of Pins: 2 Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Lead Free: Yes Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Lead Pitch: 1 mm Q Factor: 8
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969862-ELJRE1N8ZFA Packaging: Cut Tape Termination: SMD/SMT Current Rating: 500 mA Length: 1.6 mm Shielding: Unshielded Inductance: 1.8 nH Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 500 mA Height: 800 µm Current: 300 mA Number of Pins: 2 Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Lead Free: Yes Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Lead Pitch: 1 mm Q Factor: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELJRE1N8ZFA - 969862-ELJRE1N8ZFA - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELJRE1N8ZFA
969862-ELJRE1N8ZFA
Fixed Inductors - ELJRE1N8ZFA 969862-ELJRE1N8ZFA
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969862-ELJRE1N8ZFA Packaging: Cut Tape Termination: SMD/SMT Current Rating: 500 mA Length: 1.6 mm Shielding: Unshielded Inductance: 1.8 nH Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 500 mA Height: 800 µm Current: 300 mA Number of Pins: 2 Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Lead Free: Yes Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Lead Pitch: 1 mm Q Factor: 8

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969862-ELJRE1N8ZFA
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 500 mA
Length: 1.6 mm
Shielding: Unshielded
Inductance: 1.8 nH
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 6 GHz
DC Current: 500 mA
Height: 800 µm
Current: 300 mA
Number of Pins: 2
Width: 787.4 µm
Categories: Fixed Inductors
DC Resistance (DCR): 80 mΩ
Case / Package: 0603
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Lead Free: Yes
Max DC Current: 500 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Case Code (Imperial): 0603
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Q Factor: 8

Buy Now
0.0018uH 100MHz 0.5A Inductor and Choke - 71-ELJRE1N8ZFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0018uH 100MHz 0.5A Inductor and Choke
71-ELJRE1N8ZFA
0.0018uH 100MHz 0.5A Inductor and Choke 71-ELJRE1N8ZFA
Inductor High Frequency Chip Laser Cut 0.0018uH 0.2nH 100MHz 8Q-Factor Ceramic 0.5A 0.08Ohm DCR 0603 T/R Product overview: ELJRE1N8ZFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 100MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 100MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRE1N8ZFA can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Laser Cut 0.0018uH 0.2nH 100MHz 8Q-Factor Ceramic 0.5A 0.08Ohm DCR 0603 T/R Product overview: ELJRE1N8ZFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 100MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 100MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRE1N8ZFA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 969862-ELJRE1N8ZFA 71-ELJRE1N8ZFA
Product Name Fixed Inductors - ELJRE1N8ZFA 0.0018uH 100MHz 0.5A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0018 microH
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details