Panasonic 33uH 2.52MHz 0.11A Inductor and Choke ELJFC330KF

Description
Inductor General Purpose Chip Molded Wirewound 33uH 10% 2.52MHz 20Q-Factor Ferrite 0.11A 7.1Ohm DCR 1008 T/R Product overview: ELJFC330KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 2.52MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 2.52MHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC330KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Chip Molded Wirewound 33uH 10% 2.52MHz 20Q-Factor Ferrite 0.11A 7.1Ohm DCR 1008 T/R Product overview: ELJFC330KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 2.52MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 2.52MHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC330KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33uH 2.52MHz 0.11A Inductor and Choke - 71-ELJFC330KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 2.52MHz 0.11A Inductor and Choke
71-ELJFC330KF
33uH 2.52MHz 0.11A Inductor and Choke 71-ELJFC330KF
Inductor General Purpose Chip Molded Wirewound 33uH 10% 2.52MHz 20Q-Factor Ferrite 0.11A 7.1Ohm DCR 1008 T/R Product overview: ELJFC330KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 2.52MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 2.52MHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC330KF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 33uH 10% 2.52MHz 20Q-Factor Ferrite 0.11A 7.1Ohm DCR 1008 T/R Product overview: ELJFC330KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 2.52MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 2.52MHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC330KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJFC330KF
Product Name 33uH 2.52MHz 0.11A Inductor and Choke
Technology General Purpose Chip
Core Material Ferrite
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
1000uH 100KHz 0.3A Inductor and Choke - 71-DU1352-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details