Panasonic 2.2uH 7.96MHz 0.155A Inductor and Choke ELJFC2R2MF

Description
Inductor General Purpose Chip Molded Wirewound 2.2uH 20% 7.96MHz 25Q-Factor Ferrite 0.155A 1.05Ohm DCR 1008 T/R Product overview: ELJFC2R2MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.155A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.155A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC2R2MF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor General Purpose Chip Molded Wirewound 2.2uH 20% 7.96MHz 25Q-Factor Ferrite 0.155A 1.05Ohm DCR 1008 T/R Product overview: ELJFC2R2MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.155A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.155A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC2R2MF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.2uH 7.96MHz 0.155A Inductor and Choke - 71-ELJFC2R2MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 7.96MHz 0.155A Inductor and Choke
71-ELJFC2R2MF
2.2uH 7.96MHz 0.155A Inductor and Choke 71-ELJFC2R2MF
Inductor General Purpose Chip Molded Wirewound 2.2uH 20% 7.96MHz 25Q-Factor Ferrite 0.155A 1.05Ohm DCR 1008 T/R Product overview: ELJFC2R2MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.155A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.155A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC2R2MF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 2.2uH 20% 7.96MHz 25Q-Factor Ferrite 0.155A 1.05Ohm DCR 1008 T/R Product overview: ELJFC2R2MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.155A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.155A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC2R2MF can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ELJFC2R2MF - 1150646-ELJFC2R2MF - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELJFC2R2MF
1150646-ELJFC2R2MF
Fixed Inductors - ELJFC2R2MF 1150646-ELJFC2R2MF
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150646-ELJFC2R2MF Current Rating: 155 mA Length: 2.4892 mm Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 1.8034 mm Tolerance: 20 % Test Frequency: 7.96 MHz Self Resonant Frequency: 80 MHz Composition: Wirewound Height: 1.8 mm Width: 2.0066 mm Categories: Fixed Inductors DC Resistance (DCR): 1.05 Ω Case / Package: 1008 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 2.2 mm Max DC Current: 155 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150646-ELJFC2R2MF
Current Rating: 155 mA
Length: 2.4892 mm
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 1.8034 mm
Tolerance: 20 %
Test Frequency: 7.96 MHz
Self Resonant Frequency: 80 MHz
Composition: Wirewound
Height: 1.8 mm
Width: 2.0066 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.05 Ω
Case / Package: 1008
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 2.2 mm
Max DC Current: 155 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJFC2R2MF 1150646-ELJFC2R2MF
Product Name 2.2uH 7.96MHz 0.155A Inductor and Choke Fixed Inductors - ELJFC2R2MF
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details