Panasonic 1.2uH 7.96MHz 0.215A Inductor and Choke ELJFA1R2JF

Description
Inductor General Purpose Chip Molded Wirewound 1.2uH 5% 7.96MHz 30Q-Factor Ferrite 0.215A 0.75Ohm DCR 1210 T/R Product overview: ELJFA1R2JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH, 7.96MHz, 0.215A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, 7.96MHz, 0.215A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA1R2JF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor General Purpose Chip Molded Wirewound 1.2uH 5% 7.96MHz 30Q-Factor Ferrite 0.215A 0.75Ohm DCR 1210 T/R Product overview: ELJFA1R2JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH, 7.96MHz, 0.215A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, 7.96MHz, 0.215A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA1R2JF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2uH 7.96MHz 0.215A Inductor and Choke - 71-ELJFA1R2JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2uH 7.96MHz 0.215A Inductor and Choke
71-ELJFA1R2JF
1.2uH 7.96MHz 0.215A Inductor and Choke 71-ELJFA1R2JF
Inductor General Purpose Chip Molded Wirewound 1.2uH 5% 7.96MHz 30Q-Factor Ferrite 0.215A 0.75Ohm DCR 1210 T/R Product overview: ELJFA1R2JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH, 7.96MHz, 0.215A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, 7.96MHz, 0.215A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA1R2JF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 1.2uH 5% 7.96MHz 30Q-Factor Ferrite 0.215A 0.75Ohm DCR 1210 T/R Product overview: ELJFA1R2JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH, 7.96MHz, 0.215A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, 7.96MHz, 0.215A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA1R2JF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELJFA1R2JF
723363-ELJFA1R2JF
Fixed Inductors - ELJFA1R2JF 723363-ELJFA1R2JF
Manufacturer: Panasonic Win Source Part Number: 723363-ELJFA1R2JF Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 3225 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 723363-ELJFA1R2JF
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 3225
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJFA1R2JF 723363-ELJFA1R2JF
Product Name 1.2uH 7.96MHz 0.215A Inductor and Choke Fixed Inductors - ELJFA1R2JF
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176785-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Application RF Choke
View Details