Panasonic SMD 47uH 1MHz 8mA Inductor and Choke ELJ-SA470KF

Description
Shielded Chip Inductor 47uH 10% 1MHz Ferrite 8mA 1210 SMD Product overview: ELJ-SA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1MHz, 8mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1MHz, 8mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA470KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shielded Chip Inductor 47uH 10% 1MHz Ferrite 8mA 1210 SMD Product overview: ELJ-SA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1MHz, 8mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1MHz, 8mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA470KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47uH 1MHz 8mA Inductor and Choke - 71-ELJ-SA470KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 1MHz 8mA Inductor and Choke
71-ELJ-SA470KF
SMD 47uH 1MHz 8mA Inductor and Choke 71-ELJ-SA470KF
Shielded Chip Inductor 47uH 10% 1MHz Ferrite 8mA 1210 SMD Product overview: ELJ-SA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1MHz, 8mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1MHz, 8mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA470KF can be used for catalog matching and distributor lookup.

Shielded Chip Inductor 47uH 10% 1MHz Ferrite 8mA 1210 SMD Product overview: ELJ-SA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1MHz, 8mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1MHz, 8mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA470KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-SA470KF
Product Name SMD 47uH 1MHz 8mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details