Panasonic 90mA 1.2GHz Inductor and Choke ELJ-RFR10JFB

Description
100nH 90mA 0402 Multilayer Inductor, 1.2GHz SRF Product overview: ELJ-RFR10JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA, 1.2GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90mA, 1.2GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RFR10JFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100nH 90mA 0402 Multilayer Inductor, 1.2GHz SRF Product overview: ELJ-RFR10JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA, 1.2GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90mA, 1.2GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RFR10JFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90mA 1.2GHz Inductor and Choke - 71-ELJ-RFR10JFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90mA 1.2GHz Inductor and Choke
71-ELJ-RFR10JFB
90mA 1.2GHz Inductor and Choke 71-ELJ-RFR10JFB
100nH 90mA 0402 Multilayer Inductor, 1.2GHz SRF Product overview: ELJ-RFR10JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA, 1.2GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90mA, 1.2GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RFR10JFB can be used for catalog matching and distributor lookup.

100nH 90mA 0402 Multilayer Inductor, 1.2GHz SRF Product overview: ELJ-RFR10JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA, 1.2GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90mA, 1.2GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RFR10JFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multi Layer, 100Nh, 90Ma, 0402; Inductance Panasonic - 49W8155 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 100Nh, 90Ma, 0402; Inductance Panasonic
49W8155
Inductor, Multi Layer, 100Nh, 90Ma, 0402; Inductance Panasonic 49W8155
INDUCTOR, MULTI LAYER, 100NH, 90MA, 0402; Inductance:100nH; DC Resistance Max:5.5ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:90mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 100NH, 90MA, 0402; Inductance:100nH; DC Resistance Max:5.5ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:90mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RFR10JFB 49W8155
Product Name 90mA 1.2GHz Inductor and Choke Inductor, Multi Layer, 100Nh, 90Ma, 0402; Inductance Panasonic
Core Material Non-Magnetic, Ceramic
Inductance Range 0.1000 microH 0.1000 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers