Panasonic SMD 400mA 5.5GHz Inductor and Choke ELJ-RF3N3DFB

Description
3.3nH 400mA 0402 SMD Inductor, Ceramic Core, 5.5GHz SRF Product overview: ELJ-RF3N3DFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 5.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 5.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF3N3DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3nH 400mA 0402 SMD Inductor, Ceramic Core, 5.5GHz SRF Product overview: ELJ-RF3N3DFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 5.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 5.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF3N3DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400mA 5.5GHz Inductor and Choke - 71-ELJ-RF3N3DFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400mA 5.5GHz Inductor and Choke
71-ELJ-RF3N3DFB
SMD 400mA 5.5GHz Inductor and Choke 71-ELJ-RF3N3DFB
3.3nH 400mA 0402 SMD Inductor, Ceramic Core, 5.5GHz SRF Product overview: ELJ-RF3N3DFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 5.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 5.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF3N3DFB can be used for catalog matching and distributor lookup.

3.3nH 400mA 0402 SMD Inductor, Ceramic Core, 5.5GHz SRF Product overview: ELJ-RF3N3DFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 5.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 5.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF3N3DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multi Layer, 3.3Nh, 0.4A, 0402; Inductance Panasonic - 55W9378 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 3.3Nh, 0.4A, 0402; Inductance Panasonic
55W9378
Inductor, Multi Layer, 3.3Nh, 0.4A, 0402; Inductance Panasonic 55W9378
INDUCTOR, MULTI LAYER, 3.3NH, 0.4A, 0402; Inductance:3.3nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 3.3NH, 0.4A, 0402; Inductance:3.3nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RF3N3DFB 55W9378
Product Name SMD 400mA 5.5GHz Inductor and Choke Inductor, Multi Layer, 3.3Nh, 0.4A, 0402; Inductance Panasonic
Core Material Non-Magnetic, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567581 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details