Panasonic SMD 1.8GHz 150mA Inductor and Choke ELJ-RF39NJFB

Description
39nH 5% 0402 SMD Inductor, 1.8GHz SRF, 150mA DC Product overview: ELJ-RF39NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8GHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8GHz, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF39NJFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39nH 5% 0402 SMD Inductor, 1.8GHz SRF, 150mA DC Product overview: ELJ-RF39NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8GHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8GHz, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF39NJFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8GHz 150mA Inductor and Choke - 71-ELJ-RF39NJFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8GHz 150mA Inductor and Choke
71-ELJ-RF39NJFB
SMD 1.8GHz 150mA Inductor and Choke 71-ELJ-RF39NJFB
39nH 5% 0402 SMD Inductor, 1.8GHz SRF, 150mA DC Product overview: ELJ-RF39NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8GHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8GHz, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF39NJFB can be used for catalog matching and distributor lookup.

39nH 5% 0402 SMD Inductor, 1.8GHz SRF, 150mA DC Product overview: ELJ-RF39NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8GHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8GHz, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF39NJFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-RF39NJFB
Product Name SMD 1.8GHz 150mA Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers