Panasonic 170mA 1.8GHz Inductor and Choke ELJ-RF33NGFB

Description
0402 33nH 2% RF Ceramic Chip Inductor, 170mA, 1.8GHz SRF Product overview: ELJ-RF33NGFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170mA, 1.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170mA, 1.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF33NGFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 33nH 2% RF Ceramic Chip Inductor, 170mA, 1.8GHz SRF Product overview: ELJ-RF33NGFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170mA, 1.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170mA, 1.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF33NGFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
170mA 1.8GHz Inductor and Choke - 71-ELJ-RF33NGFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
170mA 1.8GHz Inductor and Choke
71-ELJ-RF33NGFB
170mA 1.8GHz Inductor and Choke 71-ELJ-RF33NGFB
0402 33nH 2% RF Ceramic Chip Inductor, 170mA, 1.8GHz SRF Product overview: ELJ-RF33NGFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170mA, 1.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170mA, 1.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF33NGFB can be used for catalog matching and distributor lookup.

0402 33nH 2% RF Ceramic Chip Inductor, 170mA, 1.8GHz SRF Product overview: ELJ-RF33NGFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170mA, 1.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170mA, 1.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF33NGFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELJ-RF33NGFB
918016-ELJ-RF33NGFB
Fixed Inductors - ELJ-RF33NGFB 918016-ELJ-RF33NGFB
Manufacturer: Panasonic Win Source Part Number: 918016-ELJ-RF33NGFB Series: RF Operating Temperature Range: -20°C ~ 85°C Features: 33 nH Unshielded Multilayer Inductor 170 mA 1.4Ohm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: PCD1916DKR, ELJRF33NGFB, PCD1916TR, PCD1916CT

Manufacturer: Panasonic
Win Source Part Number: 918016-ELJ-RF33NGFB
Series: RF
Operating Temperature Range: -20°C ~ 85°C
Features: 33 nH Unshielded Multilayer Inductor 170 mA 1.4Ohm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: PCD1916DKR, ELJRF33NGFB, PCD1916TR, PCD1916CT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RF33NGFB 918016-ELJ-RF33NGFB
Product Name 170mA 1.8GHz Inductor and Choke Fixed Inductors - ELJ-RF33NGFB
Core Material Non-Magnetic, Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details