Panasonic SMD 320mA Inductor and Choke ELJ-RF10NJFB

Description
10nH 320mA 410mR Ceramic Fixed Inductor 0402 SMD Product overview: ELJ-RF10NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF10NJFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nH 320mA 410mR Ceramic Fixed Inductor 0402 SMD Product overview: ELJ-RF10NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF10NJFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 320mA Inductor and Choke - 71-ELJ-RF10NJFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 320mA Inductor and Choke
71-ELJ-RF10NJFB
SMD 320mA Inductor and Choke 71-ELJ-RF10NJFB
10nH 320mA 410mR Ceramic Fixed Inductor 0402 SMD Product overview: ELJ-RF10NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF10NJFB can be used for catalog matching and distributor lookup.

10nH 320mA 410mR Ceramic Fixed Inductor 0402 SMD Product overview: ELJ-RF10NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF10NJFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multi Layer, 10Nh, 320Ma, 0402, Full Reel; Inductance Panasonic - 05X8497 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 10Nh, 320Ma, 0402, Full Reel; Inductance Panasonic
05X8497
Inductor, Multi Layer, 10Nh, 320Ma, 0402, Full Reel; Inductance Panasonic 05X8497
INDUCTOR, MULTI LAYER, 10NH, 320MA, 0402, FULL REEL; Inductance:10nH; DC Resistance Max:0.41ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 10NH, 320MA, 0402, FULL REEL; Inductance:10nH; DC Resistance Max:0.41ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RF10NJFB 05X8497
Product Name SMD 320mA Inductor and Choke Inductor, Multi Layer, 10Nh, 320Ma, 0402, Full Reel; Inductance Panasonic
Core Material Ceramic
Inductance Range 0.0100 microH 0.0100 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 3613C331K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details