Panasonic SMD 430mA Inductor and Choke ELJ-RE6N8JFA

Description
0603 6.8nH 5% SMD Fixed Inductor, 430mA, 200mR Product overview: ELJ-RE6N8JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 430mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE6N8JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 6.8nH 5% SMD Fixed Inductor, 430mA, 200mR Product overview: ELJ-RE6N8JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 430mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE6N8JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 430mA Inductor and Choke - 71-ELJ-RE6N8JFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 430mA Inductor and Choke
71-ELJ-RE6N8JFA
SMD 430mA Inductor and Choke 71-ELJ-RE6N8JFA
0603 6.8nH 5% SMD Fixed Inductor, 430mA, 200mR Product overview: ELJ-RE6N8JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 430mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE6N8JFA can be used for catalog matching and distributor lookup.

0603 6.8nH 5% SMD Fixed Inductor, 430mA, 200mR Product overview: ELJ-RE6N8JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 430mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE6N8JFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 6.8Nh, 430Ma, 5%, 3550Mhz; Inductance Panasonic - 96K9526 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 6.8Nh, 430Ma, 5%, 3550Mhz; Inductance Panasonic
96K9526
Chip Inductor, 6.8Nh, 430Ma, 5%, 3550Mhz; Inductance Panasonic 96K9526
CHIP INDUCTOR, 6.8nH, 430mA, 5%, 3550MHZ; Inductance:6.8nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:3.55GHz; DC Current Rating:430mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

CHIP INDUCTOR, 6.8nH, 430mA, 5%, 3550MHZ; Inductance:6.8nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:3.55GHz; DC Current Rating:430mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RE6N8JFA 96K9526
Product Name SMD 430mA Inductor and Choke Chip Inductor, 6.8Nh, 430Ma, 5%, 3550Mhz; Inductance Panasonic
Core Material Non-Magnetic, Ceramic
Inductance Range 0.0068 microH 0.0068 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details