Panasonic 430mA Inductor and Choke ELJ-RE5N6JFA

Description
5.6nH 430mA 50mR 0603 Ceramic Fixed Inductor Product overview: ELJ-RE5N6JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE5N6JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6nH 430mA 50mR 0603 Ceramic Fixed Inductor Product overview: ELJ-RE5N6JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE5N6JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
430mA Inductor and Choke - 71-ELJ-RE5N6JFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430mA Inductor and Choke
71-ELJ-RE5N6JFA
430mA Inductor and Choke 71-ELJ-RE5N6JFA
5.6nH 430mA 50mR 0603 Ceramic Fixed Inductor Product overview: ELJ-RE5N6JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE5N6JFA can be used for catalog matching and distributor lookup.

5.6nH 430mA 50mR 0603 Ceramic Fixed Inductor Product overview: ELJ-RE5N6JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE5N6JFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-RE5N6JFA
Product Name 430mA Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details