Panasonic SMD 450mA Inductor and Choke ELJ-RE3N9JFA

Description
3.9nH 450mA Ceramic Fixed Inductor 0603 SMD Product overview: ELJ-RE3N9JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE3N9JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.9nH 450mA Ceramic Fixed Inductor 0603 SMD Product overview: ELJ-RE3N9JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE3N9JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 450mA Inductor and Choke - 71-ELJ-RE3N9JFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450mA Inductor and Choke
71-ELJ-RE3N9JFA
SMD 450mA Inductor and Choke 71-ELJ-RE3N9JFA
3.9nH 450mA Ceramic Fixed Inductor 0603 SMD Product overview: ELJ-RE3N9JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE3N9JFA can be used for catalog matching and distributor lookup.

3.9nH 450mA Ceramic Fixed Inductor 0603 SMD Product overview: ELJ-RE3N9JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE3N9JFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 3.9Nh, 450Ma, 5%, 5500Mhz; Inductance Panasonic - 96K9519 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 3.9Nh, 450Ma, 5%, 5500Mhz; Inductance Panasonic
96K9519
Chip Inductor, 3.9Nh, 450Ma, 5%, 5500Mhz; Inductance Panasonic 96K9519
CHIP INDUCTOR, 3.9nH, 450mA, 5%, 5500MHZ; Inductance:3.9nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

CHIP INDUCTOR, 3.9nH, 450mA, 5%, 5500MHZ; Inductance:3.9nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 3.9Nh, 450Ma, 5%, 5500Mhz, Full Reel; Inductance Panasonic - 97W7115 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 3.9Nh, 450Ma, 5%, 5500Mhz, Full Reel; Inductance Panasonic
97W7115
Chip Inductor, 3.9Nh, 450Ma, 5%, 5500Mhz, Full Reel; Inductance Panasonic 97W7115
CHIP INDUCTOR, 3.9nH, 450mA, 5%, 5500MHZ, FULL REEL; Inductance:3.9nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

CHIP INDUCTOR, 3.9nH, 450mA, 5%, 5500MHZ, FULL REEL; Inductance:3.9nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RE3N9JFA 96K9519
Product Name SMD 450mA Inductor and Choke Chip Inductor, 3.9Nh, 450Ma, 5%, 5500Mhz; Inductance Panasonic
Core Material Ceramic
Inductance Range 0.0039 microH 0.0039 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details