Panasonic 300mA Inductor and Choke ELJ-RE22NJFA

Description
0603 22nH 5% 500mR 300mA Unshielded Fixed Inductor Product overview: ELJ-RE22NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE22NJFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 22nH 5% 500mR 300mA Unshielded Fixed Inductor Product overview: ELJ-RE22NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE22NJFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA Inductor and Choke - 71-ELJ-RE22NJFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300mA Inductor and Choke
71-ELJ-RE22NJFA
300mA Inductor and Choke 71-ELJ-RE22NJFA
0603 22nH 5% 500mR 300mA Unshielded Fixed Inductor Product overview: ELJ-RE22NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE22NJFA can be used for catalog matching and distributor lookup.

0603 22nH 5% 500mR 300mA Unshielded Fixed Inductor Product overview: ELJ-RE22NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE22NJFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-RE22NJFA
Product Name 300mA Inductor and Choke
Core Material Non-Magnetic, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details