Panasonic 500mA Inductor and Choke ELJ-RE1N0DFA

Description
0603 1nH Unshielded Ceramic Fixed Inductor, 500mA, 50mR DCR Product overview: ELJ-RE1N0DFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE1N0DFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 1nH Unshielded Ceramic Fixed Inductor, 500mA, 50mR DCR Product overview: ELJ-RE1N0DFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE1N0DFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Inductor and Choke - 71-ELJ-RE1N0DFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500mA Inductor and Choke
71-ELJ-RE1N0DFA
500mA Inductor and Choke 71-ELJ-RE1N0DFA
0603 1nH Unshielded Ceramic Fixed Inductor, 500mA, 50mR DCR Product overview: ELJ-RE1N0DFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE1N0DFA can be used for catalog matching and distributor lookup.

0603 1nH Unshielded Ceramic Fixed Inductor, 500mA, 50mR DCR Product overview: ELJ-RE1N0DFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE1N0DFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-RE1N0DFA
Product Name 500mA Inductor and Choke
Core Material Non-Magnetic, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details