Panasonic SMD 350mA Inductor and Choke ELJ-RE15NGFA

Description
15nH 350mA 1.3Ω Fixed Inductor, 0603 SMD, Ceramic Core Product overview: ELJ-RE15NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE15NGFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15nH 350mA 1.3Ω Fixed Inductor, 0603 SMD, Ceramic Core Product overview: ELJ-RE15NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE15NGFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 350mA Inductor and Choke - 71-ELJ-RE15NGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350mA Inductor and Choke
71-ELJ-RE15NGFA
SMD 350mA Inductor and Choke 71-ELJ-RE15NGFA
15nH 350mA 1.3Ω Fixed Inductor, 0603 SMD, Ceramic Core Product overview: ELJ-RE15NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE15NGFA can be used for catalog matching and distributor lookup.

15nH 350mA 1.3Ω Fixed Inductor, 0603 SMD, Ceramic Core Product overview: ELJ-RE15NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE15NGFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-RE15NGFA
Product Name SMD 350mA Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details