Panasonic SMD 400mA Inductor and Choke ELJ-RE10NJFA

Description
10nH 400mA 320mR 0603 SMD Fixed Inductor Product overview: ELJ-RE10NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE10NJFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nH 400mA 320mR 0603 SMD Fixed Inductor Product overview: ELJ-RE10NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE10NJFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400mA Inductor and Choke - 71-ELJ-RE10NJFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400mA Inductor and Choke
71-ELJ-RE10NJFA
SMD 400mA Inductor and Choke 71-ELJ-RE10NJFA
10nH 400mA 320mR 0603 SMD Fixed Inductor Product overview: ELJ-RE10NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE10NJFA can be used for catalog matching and distributor lookup.

10nH 400mA 320mR 0603 SMD Fixed Inductor Product overview: ELJ-RE10NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE10NJFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-RE10NJFA
Product Name SMD 400mA Inductor and Choke
Core Material Non-Magnetic, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N0 0402DC-5N0XJRW , 0402DC-5N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details