Panasonic Inductor, 3.6Nh, 380Ma, 0.3Nh, 0402, Full Reel; Inductance Panasonic ELJ-QF3N6DF

Description
INDUCTOR, 3.6NH, 380MA, 0.3NH, 0402, FULL REEL; Inductance:3.6nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.3GHz; DC Current Rating:380mA; Inductor Case Style:0402 [1005 Metric]; Product Range:ELJ-QF Series RoHS Compliant: Yes
Description
INDUCTOR, 3.6NH, 380MA, 0.3NH, 0402, FULL REEL; Inductance:3.6nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.3GHz; DC Current Rating:380mA; Inductor Case Style:0402 [1005 Metric]; Product Range:ELJ-QF Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.6Nh, 380Ma, 0.3Nh, 0402, Full Reel; Inductance Panasonic - 49W8095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.6Nh, 380Ma, 0.3Nh, 0402, Full Reel; Inductance Panasonic
49W8095
Inductor, 3.6Nh, 380Ma, 0.3Nh, 0402, Full Reel; Inductance Panasonic 49W8095
INDUCTOR, 3.6NH, 380MA, 0.3NH, 0402, FULL REEL; Inductance:3.6nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.3GHz; DC Current Rating:380mA; Inductor Case Style:0402 [1005 Metric]; Product Range:ELJ-QF Series RoHS Compliant: Yes

INDUCTOR, 3.6NH, 380MA, 0.3NH, 0402, FULL REEL; Inductance:3.6nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.3GHz; DC Current Rating:380mA; Inductor Case Style:0402 [1005 Metric]; Product Range:ELJ-QF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 49W8095
Product Name Inductor, 3.6Nh, 380Ma, 0.3Nh, 0402, Full Reel; Inductance Panasonic
Inductance Range 0.0036 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers