Panasonic SMD 450mA Inductor and Choke ELJ-QE10NGFA

Description
10nH 450mA Ceramic Fixed Inductor, 0603 SMD Product overview: ELJ-QE10NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-QE10NGFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nH 450mA Ceramic Fixed Inductor, 0603 SMD Product overview: ELJ-QE10NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-QE10NGFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 450mA Inductor and Choke - 71-ELJ-QE10NGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450mA Inductor and Choke
71-ELJ-QE10NGFA
SMD 450mA Inductor and Choke 71-ELJ-QE10NGFA
10nH 450mA Ceramic Fixed Inductor, 0603 SMD Product overview: ELJ-QE10NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-QE10NGFA can be used for catalog matching and distributor lookup.

10nH 450mA Ceramic Fixed Inductor, 0603 SMD Product overview: ELJ-QE10NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-QE10NGFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-QE10NGFA
Product Name SMD 450mA Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details