Panasonic SMD 10uH Inductor and Choke ELJ-PA100KF

Description
10uH 10% Power Inductor, SMD 1210, Ferrite/Ceramic Core Product overview: ELJ-PA100KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA100KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uH 10% Power Inductor, SMD 1210, Ferrite/Ceramic Core Product overview: ELJ-PA100KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA100KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH Inductor and Choke - 71-ELJ-PA100KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH Inductor and Choke
71-ELJ-PA100KF
SMD 10uH Inductor and Choke 71-ELJ-PA100KF
10uH 10% Power Inductor, SMD 1210, Ferrite/Ceramic Core Product overview: ELJ-PA100KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA100KF can be used for catalog matching and distributor lookup.

10uH 10% Power Inductor, SMD 1210, Ferrite/Ceramic Core Product overview: ELJ-PA100KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA100KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 10 Uh, 240Ma, 10%, 23Mhz; Inductance Panasonic - 01M7752 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10 Uh, 240Ma, 10%, 23Mhz; Inductance Panasonic
01M7752
Power Inductor, 10 Uh, 240Ma, 10%, 23Mhz; Inductance Panasonic 01M7752
POWER INDUCTOR, 10 uH, 240mA, 10%, 23MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:23MHz; DC Current Rating:240mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:ELJ Series; Core Material:Ferrite RoHS Compliant: Yes

POWER INDUCTOR, 10 uH, 240mA, 10%, 23MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:23MHz; DC Current Rating:240mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:ELJ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-PA100KF 01M7752
Product Name SMD 10uH Inductor and Choke Power Inductor, 10 Uh, 240Ma, 10%, 23Mhz; Inductance Panasonic
Core Material Ferrite, Ceramic
Inductance Range 10 microH 10 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details