Panasonic 125MA 3.38OHM Inductor and Choke ELJ-NDR82KF

Description
FIXED IND 820NH 125MA 3.38OHM SM Product overview: ELJ-NDR82KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA, 3.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125MA, 3.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR82KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820NH 125MA 3.38OHM SM Product overview: ELJ-NDR82KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA, 3.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125MA, 3.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR82KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MA 3.38OHM Inductor and Choke - 71-ELJ-NDR82KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MA 3.38OHM Inductor and Choke
71-ELJ-NDR82KF
125MA 3.38OHM Inductor and Choke 71-ELJ-NDR82KF
FIXED IND 820NH 125MA 3.38OHM SM Product overview: ELJ-NDR82KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA, 3.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125MA, 3.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR82KF can be used for catalog matching and distributor lookup.

FIXED IND 820NH 125MA 3.38OHM SM Product overview: ELJ-NDR82KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA, 3.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125MA, 3.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR82KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327389-ELJ-NDR82KF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327389-ELJ-NDR82KF
Inductors, Coils, Chokes - Fixed Inductors 1327389-ELJ-NDR82KF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327389-ELJ-NDR82KF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 820 nH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 10 @ 25.2MHz Frequency - Self Resonant: 80MHz DC Resistance (DCR): 3.38Ohm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 Current Rating (Amps): 125 mA Inductance Frequency - Test: 25.2 MHz HTSUS: 8504.50.8000 Other Part Number: ELJNDR82KF Base Product Number: ELJ-NDR Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1327389-ELJ-NDR82KF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 820 nH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 25.2MHz
Frequency - Self Resonant: 80MHz
DC Resistance (DCR): 3.38Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
Current Rating (Amps): 125 mA
Inductance Frequency - Test: 25.2 MHz
HTSUS: 8504.50.8000
Other Part Number: ELJNDR82KF
Base Product Number: ELJ-NDR
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-NDR82KF 1327389-ELJ-NDR82KF
Product Name 125MA 3.38OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Standard; Wirewound
Inductance Range 0.8200 microH 0.8200 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details