Panasonic SMD 170mA Inductor and Choke ELJ-NDR22JF

Description
220nH 170mA 1.84R 0805 SMD Inductor Product overview: ELJ-NDR22JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR22JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220nH 170mA 1.84R 0805 SMD Inductor Product overview: ELJ-NDR22JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR22JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 170mA Inductor and Choke - 71-ELJ-NDR22JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 170mA Inductor and Choke
71-ELJ-NDR22JF
SMD 170mA Inductor and Choke 71-ELJ-NDR22JF
220nH 170mA 1.84R 0805 SMD Inductor Product overview: ELJ-NDR22JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR22JF can be used for catalog matching and distributor lookup.

220nH 170mA 1.84R 0805 SMD Inductor Product overview: ELJ-NDR22JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR22JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NDR22JF
Product Name SMD 170mA Inductor and Choke
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Fixed Inductors - 1712-3627575047C101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers