Panasonic SMD 340mA Inductor and Choke ELJ-ND68NJF

Description
68nH 340mA 570mR 0805 SMD Fixed Inductor Product overview: ELJ-ND68NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND68NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68nH 340mA 570mR 0805 SMD Fixed Inductor Product overview: ELJ-ND68NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND68NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 340mA Inductor and Choke - 71-ELJ-ND68NJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 340mA Inductor and Choke
71-ELJ-ND68NJF
SMD 340mA Inductor and Choke 71-ELJ-ND68NJF
68nH 340mA 570mR 0805 SMD Fixed Inductor Product overview: ELJ-ND68NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND68NJF can be used for catalog matching and distributor lookup.

68nH 340mA 570mR 0805 SMD Fixed Inductor Product overview: ELJ-ND68NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND68NJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-ND68NJF
Product Name SMD 340mA Inductor and Choke
Inductance Range 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176635-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers