Panasonic Fixed Inductors - ELJ-ND56NJF ELJ-ND56NJF

Description
Manufacturer: Panasonic Win Source Part Number: 918012-ELJ-ND56NJF Series: ND Operating Temperature Range: -20°C ~ 85°C Features: 56 nH Unshielded Wirewound Inductor 360 mA 510mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1169TR, PCD1169CT-NDR, ELJND56NJF, ELJ-ND56NJB, PCD1169CT, Q2736764A, PCD1169DKR, PCD1169TR-NDR, ELJND56NJB
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918012-ELJ-ND56NJF Series: ND Operating Temperature Range: -20°C ~ 85°C Features: 56 nH Unshielded Wirewound Inductor 360 mA 510mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1169TR, PCD1169CT-NDR, ELJND56NJF, ELJ-ND56NJB, PCD1169CT, Q2736764A, PCD1169DKR, PCD1169TR-NDR, ELJND56NJB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-ND56NJF
918012-ELJ-ND56NJF
Fixed Inductors - ELJ-ND56NJF 918012-ELJ-ND56NJF
Manufacturer: Panasonic Win Source Part Number: 918012-ELJ-ND56NJF Series: ND Operating Temperature Range: -20°C ~ 85°C Features: 56 nH Unshielded Wirewound Inductor 360 mA 510mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1169TR, PCD1169CT-NDR, ELJND56NJF, ELJ-ND56NJB, PCD1169CT, Q2736764A, PCD1169DKR, PCD1169TR-NDR, ELJND56NJB

Manufacturer: Panasonic
Win Source Part Number: 918012-ELJ-ND56NJF
Series: ND
Operating Temperature Range: -20°C ~ 85°C
Features: 56 nH Unshielded Wirewound Inductor 360 mA 510mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1169TR, PCD1169CT-NDR, ELJND56NJF, ELJ-ND56NJB, PCD1169CT, Q2736764A, PCD1169DKR, PCD1169TR-NDR, ELJND56NJB

Buy Now Datasheet
360mA 100MHz Inductor and Choke - 71-ELJ-ND56NJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
360mA 100MHz Inductor and Choke
71-ELJ-ND56NJF
360mA 100MHz Inductor and Choke 71-ELJ-ND56NJF
56nH 5% 0805 Wirewound Inductor, 360mA, 100MHz Product overview: ELJ-ND56NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 360mA, 100MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND56NJF can be used for catalog matching and distributor lookup.

56nH 5% 0805 Wirewound Inductor, 360mA, 100MHz Product overview: ELJ-ND56NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 360mA, 100MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND56NJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 918012-ELJ-ND56NJF 71-ELJ-ND56NJF
Product Name Fixed Inductors - ELJ-ND56NJF 360mA 100MHz Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers