Panasonic SMD 390mA Inductor and Choke ELJ-ND39NJF

Description
39nH 390mA 0805 Ferrite Bead, Unshielded, SMD Product overview: ELJ-ND39NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND39NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39nH 390mA 0805 Ferrite Bead, Unshielded, SMD Product overview: ELJ-ND39NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND39NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 390mA Inductor and Choke - 71-ELJ-ND39NJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390mA Inductor and Choke
71-ELJ-ND39NJF
SMD 390mA Inductor and Choke 71-ELJ-ND39NJF
39nH 390mA 0805 Ferrite Bead, Unshielded, SMD Product overview: ELJ-ND39NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND39NJF can be used for catalog matching and distributor lookup.

39nH 390mA 0805 Ferrite Bead, Unshielded, SMD Product overview: ELJ-ND39NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND39NJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-ND39NJF
Product Name SMD 390mA Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details