Panasonic 535mA Inductor and Choke ELJ-ND12NKF

Description
12nH 0805 Unshielded Fixed Inductor, 535mA, 240mR DCR Product overview: ELJ-ND12NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 535mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 535mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND12NKF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12nH 0805 Unshielded Fixed Inductor, 535mA, 240mR DCR Product overview: ELJ-ND12NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 535mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 535mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND12NKF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
535mA Inductor and Choke - 71-ELJ-ND12NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
535mA Inductor and Choke
71-ELJ-ND12NKF
535mA Inductor and Choke 71-ELJ-ND12NKF
12nH 0805 Unshielded Fixed Inductor, 535mA, 240mR DCR Product overview: ELJ-ND12NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 535mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 535mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND12NKF can be used for catalog matching and distributor lookup.

12nH 0805 Unshielded Fixed Inductor, 535mA, 240mR DCR Product overview: ELJ-ND12NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 535mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 535mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND12NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-ND12NKF
Product Name 535mA Inductor and Choke
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details