Panasonic Fixed Inductors - ELJ-ND10NKF ELJ-ND10NKF

Description
Manufacturer: Panasonic Win Source Part Number: 915013-ELJ-ND10NKF Series: ND Operating Temperature Range: -20°C ~ 85°C Features: 10 nH Unshielded Wirewound Inductor 540 mA 180mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJ-ND10NKB, ELJND10NKB, PCD1160CT-NDR, PCD1160TR-NDR, PCD1160DKR, PCD1160TR, ELJND10NKF, PCD1160CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 915013-ELJ-ND10NKF Series: ND Operating Temperature Range: -20°C ~ 85°C Features: 10 nH Unshielded Wirewound Inductor 540 mA 180mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJ-ND10NKB, ELJND10NKB, PCD1160CT-NDR, PCD1160TR-NDR, PCD1160DKR, PCD1160TR, ELJND10NKF, PCD1160CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-ND10NKF
915013-ELJ-ND10NKF
Fixed Inductors - ELJ-ND10NKF 915013-ELJ-ND10NKF
Manufacturer: Panasonic Win Source Part Number: 915013-ELJ-ND10NKF Series: ND Operating Temperature Range: -20°C ~ 85°C Features: 10 nH Unshielded Wirewound Inductor 540 mA 180mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJ-ND10NKB, ELJND10NKB, PCD1160CT-NDR, PCD1160TR-NDR, PCD1160DKR, PCD1160TR, ELJND10NKF, PCD1160CT

Manufacturer: Panasonic
Win Source Part Number: 915013-ELJ-ND10NKF
Series: ND
Operating Temperature Range: -20°C ~ 85°C
Features: 10 nH Unshielded Wirewound Inductor 540 mA 180mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ELJ-ND10NKB, ELJND10NKB, PCD1160CT-NDR, PCD1160TR-NDR, PCD1160DKR, PCD1160TR, ELJND10NKF, PCD1160CT

Buy Now Datasheet
SMD 540mA Inductor and Choke - 71-ELJ-ND10NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 540mA Inductor and Choke
71-ELJ-ND10NKF
SMD 540mA Inductor and Choke 71-ELJ-ND10NKF
10nH 540mA 180mR 0805 SMD Fixed Inductor Product overview: ELJ-ND10NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 540mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 540mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND10NKF can be used for catalog matching and distributor lookup.

10nH 540mA 180mR 0805 SMD Fixed Inductor Product overview: ELJ-ND10NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 540mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 540mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND10NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915013-ELJ-ND10NKF 71-ELJ-ND10NKF
Product Name Fixed Inductors - ELJ-ND10NKF SMD 540mA Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details