Panasonic SMD 170mA Inductor and Choke ELJ-NCR12KF

Description
120nH 10% Ferrite Chip Inductor, 170mA, 1008 SMD Product overview: ELJ-NCR12KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR12KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120nH 10% Ferrite Chip Inductor, 170mA, 1008 SMD Product overview: ELJ-NCR12KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR12KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 170mA Inductor and Choke - 71-ELJ-NCR12KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 170mA Inductor and Choke
71-ELJ-NCR12KF
SMD 170mA Inductor and Choke 71-ELJ-NCR12KF
120nH 10% Ferrite Chip Inductor, 170mA, 1008 SMD Product overview: ELJ-NCR12KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR12KF can be used for catalog matching and distributor lookup.

120nH 10% Ferrite Chip Inductor, 170mA, 1008 SMD Product overview: ELJ-NCR12KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR12KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELJ-NCR12KF
870360-ELJ-NCR12KF
Fixed Inductors - ELJ-NCR12KF 870360-ELJ-NCR12KF
Manufacturer: Panasonic Win Source Part Number: 870360-ELJ-NCR12KF Series: NC Operating Temperature Range: -20°C ~ 85°C Features: 120 nH Unshielded Wirewound Inductor 170 mA 870mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1050TR-NDR, PCD1050, PCD1050DKR, ELJ-NCR12MF, PCD1050TR, ELJNC12MF, PCD1050CT-NDR, ELJNCR12KF, PCD1050CT

Manufacturer: Panasonic
Win Source Part Number: 870360-ELJ-NCR12KF
Series: NC
Operating Temperature Range: -20°C ~ 85°C
Features: 120 nH Unshielded Wirewound Inductor 170 mA 870mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1050TR-NDR, PCD1050, PCD1050DKR, ELJ-NCR12MF, PCD1050TR, ELJNC12MF, PCD1050CT-NDR, ELJNCR12KF, PCD1050CT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-NCR12KF 870360-ELJ-NCR12KF
Product Name SMD 170mA Inductor and Choke Fixed Inductors - ELJ-NCR12KF
Core Material Non-Magnetic, Ferrite
Inductance Range 0.1200 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details