Panasonic SMD 220mA Inductor and Choke ELJ-NC33NJF

Description
33nH 5% SMD Inductor, 1008, Unshielded, 220mA Product overview: ELJ-NC33NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC33NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33nH 5% SMD Inductor, 1008, Unshielded, 220mA Product overview: ELJ-NC33NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC33NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220mA Inductor and Choke - 71-ELJ-NC33NJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220mA Inductor and Choke
71-ELJ-NC33NJF
SMD 220mA Inductor and Choke 71-ELJ-NC33NJF
33nH 5% SMD Inductor, 1008, Unshielded, 220mA Product overview: ELJ-NC33NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC33NJF can be used for catalog matching and distributor lookup.

33nH 5% SMD Inductor, 1008, Unshielded, 220mA Product overview: ELJ-NC33NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC33NJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NC33NJF
Product Name SMD 220mA Inductor and Choke
Core Material Non-Magnetic, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIRCH-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details