Panasonic Fixed Inductors - ELJ-NAR22KF ELJ-NAR22KF

Description
Manufacturer: Panasonic Win Source Part Number: 870357-ELJ-NAR22KF Series: NA Features: 220 nH Unshielded Wirewound Inductor 210 mA 900mOhm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1123TR, PCD1123CT, ELJ-NAR22KB, ELJNAR22KF, PCD1123CT-NDR, PCD1123DKR, ELJNAR22KB, PCD1123TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870357-ELJ-NAR22KF Series: NA Features: 220 nH Unshielded Wirewound Inductor 210 mA 900mOhm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1123TR, PCD1123CT, ELJ-NAR22KB, ELJNAR22KF, PCD1123CT-NDR, PCD1123DKR, ELJNAR22KB, PCD1123TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-NAR22KF
870357-ELJ-NAR22KF
Fixed Inductors - ELJ-NAR22KF 870357-ELJ-NAR22KF
Manufacturer: Panasonic Win Source Part Number: 870357-ELJ-NAR22KF Series: NA Features: 220 nH Unshielded Wirewound Inductor 210 mA 900mOhm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1123TR, PCD1123CT, ELJ-NAR22KB, ELJNAR22KF, PCD1123CT-NDR, PCD1123DKR, ELJNAR22KB, PCD1123TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870357-ELJ-NAR22KF
Series: NA
Features: 220 nH Unshielded Wirewound Inductor 210 mA 900mOhm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1123TR, PCD1123CT, ELJ-NAR22KB, ELJNAR22KF, PCD1123CT-NDR, PCD1123DKR, ELJNAR22KB, PCD1123TR-NDR

Buy Now Datasheet
SMD 0.22uH 210mA Inductor and Choke - 71-ELJ-NAR22KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22uH 210mA Inductor and Choke
71-ELJ-NAR22KF
SMD 0.22uH 210mA Inductor and Choke 71-ELJ-NAR22KF
1210 Inductor 0.22uH 10% 210mA SMD Ferrite Unshielded Product overview: ELJ-NAR22KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 210mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 210mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NAR22KF can be used for catalog matching and distributor lookup.

1210 Inductor 0.22uH 10% 210mA SMD Ferrite Unshielded Product overview: ELJ-NAR22KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 210mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 210mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NAR22KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 870357-ELJ-NAR22KF 71-ELJ-NAR22KF
Product Name Fixed Inductors - ELJ-NAR22KF SMD 0.22uH 210mA Inductor and Choke
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-2 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details