Panasonic Fixed Inductors - ELJ-FB560JF ELJ-FB560JF

Description
Manufacturer: Panasonic Win Source Part Number: 870354-ELJ-FB560JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 56 µH Unshielded Wirewound Inductor 125 mA 4.7Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1462TR-NDR, PCD1462DKR, PCD1462TR, Q2335909L, PCD1462CT-NDR, ELJFB560JF, PCD1462DKR-NDR, PCD1462CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870354-ELJ-FB560JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 56 µH Unshielded Wirewound Inductor 125 mA 4.7Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1462TR-NDR, PCD1462DKR, PCD1462TR, Q2335909L, PCD1462CT-NDR, ELJFB560JF, PCD1462DKR-NDR, PCD1462CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FB560JF
870354-ELJ-FB560JF
Fixed Inductors - ELJ-FB560JF 870354-ELJ-FB560JF
Manufacturer: Panasonic Win Source Part Number: 870354-ELJ-FB560JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 56 µH Unshielded Wirewound Inductor 125 mA 4.7Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1462TR-NDR, PCD1462DKR, PCD1462TR, Q2335909L, PCD1462CT-NDR, ELJFB560JF, PCD1462DKR-NDR, PCD1462CT

Manufacturer: Panasonic
Win Source Part Number: 870354-ELJ-FB560JF
Series: FB
Operating Temperature Range: -20°C ~ 85°C
Features: 56 µH Unshielded Wirewound Inductor 125 mA 4.7Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1462TR-NDR, PCD1462DKR, PCD1462TR, Q2335909L, PCD1462CT-NDR, ELJFB560JF, PCD1462DKR-NDR, PCD1462CT

Buy Now Datasheet
56uH 125mA Inductor and Choke - 71-ELJ-FB560JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56uH 125mA Inductor and Choke
71-ELJ-FB560JF
56uH 125mA Inductor and Choke 71-ELJ-FB560JF
56uH 5% Wirewound Inductor, 1812, 125mA, 4.7R DCR, Ferrite Product overview: ELJ-FB560JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 125mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 125mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB560JF can be used for catalog matching and distributor lookup.

56uH 5% Wirewound Inductor, 1812, 125mA, 4.7R DCR, Ferrite Product overview: ELJ-FB560JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 125mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 125mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB560JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 870354-ELJ-FB560JF 71-ELJ-FB560JF
Product Name Fixed Inductors - ELJ-FB560JF 56uH 125mA Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details