4.7uH 350mA SMD Inductor 1812 Ferrite 20% Product overview: ELJ-FB4R7MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 350mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB4R7MF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1327455-ELJ-FB4R7MF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Q @ Freq: 50 @ 5MHz
Frequency - Self Resonant: 33MHz
DC Resistance (DCR): 810mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: ELJFB4R7MF
Base Product Number: ELJ-FB
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ELJ-FB4R7MF | 1327455-ELJ-FB4R7MF |
| Product Name | SMD 4.7uH 350mA Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Core Material | Ferrite | |
| Inductance Range | 4.7 microH | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |