Panasonic Fixed Inductors - ELJ-FB331JF ELJ-FB331JF

Description
Manufacturer: Panasonic Win Source Part Number: 918010-ELJ-FB331JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 330 µH Unshielded Wirewound Inductor 75 mA 16Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJFB331JF, PCD1471TR, PCD1471CT, PCD1471DKR, PCD1471DKR-NDR, Q2858535B, PCD1471TR-NDR, PCD1471CT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918010-ELJ-FB331JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 330 µH Unshielded Wirewound Inductor 75 mA 16Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJFB331JF, PCD1471TR, PCD1471CT, PCD1471DKR, PCD1471DKR-NDR, Q2858535B, PCD1471TR-NDR, PCD1471CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FB331JF
918010-ELJ-FB331JF
Fixed Inductors - ELJ-FB331JF 918010-ELJ-FB331JF
Manufacturer: Panasonic Win Source Part Number: 918010-ELJ-FB331JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 330 µH Unshielded Wirewound Inductor 75 mA 16Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJFB331JF, PCD1471TR, PCD1471CT, PCD1471DKR, PCD1471DKR-NDR, Q2858535B, PCD1471TR-NDR, PCD1471CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918010-ELJ-FB331JF
Series: FB
Operating Temperature Range: -20°C ~ 85°C
Features: 330 µH Unshielded Wirewound Inductor 75 mA 16Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ELJFB331JF, PCD1471TR, PCD1471CT, PCD1471DKR, PCD1471DKR-NDR, Q2858535B, PCD1471TR-NDR, PCD1471CT-NDR

Buy Now Datasheet
SMD 330uH Inductor and Choke - 71-ELJ-FB331JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330uH Inductor and Choke
71-ELJ-FB331JF
SMD 330uH Inductor and Choke 71-ELJ-FB331JF
330uH 5% Ferrite SMD Inductor 1812 Product overview: ELJ-FB331JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB331JF can be used for catalog matching and distributor lookup.

330uH 5% Ferrite SMD Inductor 1812 Product overview: ELJ-FB331JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB331JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 918010-ELJ-FB331JF 71-ELJ-FB331JF
Product Name Fixed Inductors - ELJ-FB331JF SMD 330uH Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details