Panasonic SMD 220uH 85mA Inductor and Choke ELJ-FB221JF

Description
220uH 5% Wirewound Inductor, 1812 SMD, Ferrite, 85mA, 13R DCR Product overview: ELJ-FB221JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 85mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 85mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB221JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uH 5% Wirewound Inductor, 1812 SMD, Ferrite, 85mA, 13R DCR Product overview: ELJ-FB221JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 85mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 85mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB221JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220uH 85mA Inductor and Choke - 71-ELJ-FB221JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uH 85mA Inductor and Choke
71-ELJ-FB221JF
SMD 220uH 85mA Inductor and Choke 71-ELJ-FB221JF
220uH 5% Wirewound Inductor, 1812 SMD, Ferrite, 85mA, 13R DCR Product overview: ELJ-FB221JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 85mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 85mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB221JF can be used for catalog matching and distributor lookup.

220uH 5% Wirewound Inductor, 1812 SMD, Ferrite, 85mA, 13R DCR Product overview: ELJ-FB221JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 85mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 85mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB221JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Wire-Wound, 220Uh, Smd; Inductance Panasonic - 05X8472 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wire-Wound, 220Uh, Smd; Inductance Panasonic
05X8472
Inductor, Wire-Wound, 220Uh, Smd; Inductance Panasonic 05X8472
INDUCTOR, WIRE-WOUND, 220UH, SMD; Inductance:220µH; DC Resistance Max:13ohm; Self Resonant Frequency:-; DC Current Rating:85mA; Inductor Case Style:4.5mm x 3.2mm x 3.2mm; Product Range:ELJ-FB Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, WIRE-WOUND, 220UH, SMD; Inductance:220µH; DC Resistance Max:13ohm; Self Resonant Frequency:-; DC Current Rating:85mA; Inductor Case Style:4.5mm x 3.2mm x 3.2mm; Product Range:ELJ-FB Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-FB221JF 05X8472
Product Name SMD 220uH 85mA Inductor and Choke Inductor, Wire-Wound, 220Uh, Smd; Inductance Panasonic
Core Material Ferrite
Inductance Range 220 microH 220 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details