Panasonic SMD 345mA Inductor and Choke ELJ-FAR27MF2

Description
270nH 345mA 1210 SMD Wirewound Inductor Product overview: ELJ-FAR27MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 345mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 345mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR27MF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270nH 345mA 1210 SMD Wirewound Inductor Product overview: ELJ-FAR27MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 345mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 345mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR27MF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 345mA Inductor and Choke - 71-ELJ-FAR27MF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 345mA Inductor and Choke
71-ELJ-FAR27MF2
SMD 345mA Inductor and Choke 71-ELJ-FAR27MF2
270nH 345mA 1210 SMD Wirewound Inductor Product overview: ELJ-FAR27MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 345mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 345mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR27MF2 can be used for catalog matching and distributor lookup.

270nH 345mA 1210 SMD Wirewound Inductor Product overview: ELJ-FAR27MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 345mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 345mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR27MF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FAR27MF2
Product Name SMD 345mA Inductor and Choke
Inductance Range 0.2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details