Panasonic SMD 82uH 60mA Inductor and Choke ELJ-FA820JF

Description
82uH 5% 60mA 1210 SMD Wirewound Inductor Product overview: ELJ-FA820JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA820JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82uH 5% 60mA 1210 SMD Wirewound Inductor Product overview: ELJ-FA820JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA820JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82uH 60mA Inductor and Choke - 71-ELJ-FA820JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82uH 60mA Inductor and Choke
71-ELJ-FA820JF
SMD 82uH 60mA Inductor and Choke 71-ELJ-FA820JF
82uH 5% 60mA 1210 SMD Wirewound Inductor Product overview: ELJ-FA820JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA820JF can be used for catalog matching and distributor lookup.

82uH 5% 60mA 1210 SMD Wirewound Inductor Product overview: ELJ-FA820JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA820JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FA820JF
Product Name SMD 82uH 60mA Inductor and Choke
Core Material Ceramic, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers