Panasonic Fixed Inductors - ELJ-FA560KF ELJ-FA560KF

Description
Manufacturer: Panasonic Win Source Part Number: 918009-ELJ-FA560KF Series: FA Operating Temperature Range: -20°C ~ 85°C Features: 56 µH Unshielded Wirewound Inductor 70 mA 8Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1029DKR-NDR, PCD1029TR-NDR, PCD1029DKR, ELJFA560KF2, PCD1029TR, ELJFA560KF, PCD1029CT, PCD1029, PCD1029CT-NDR, ELJ-FA560KF2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918009-ELJ-FA560KF Series: FA Operating Temperature Range: -20°C ~ 85°C Features: 56 µH Unshielded Wirewound Inductor 70 mA 8Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1029DKR-NDR, PCD1029TR-NDR, PCD1029DKR, ELJFA560KF2, PCD1029TR, ELJFA560KF, PCD1029CT, PCD1029, PCD1029CT-NDR, ELJ-FA560KF2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FA560KF
918009-ELJ-FA560KF
Fixed Inductors - ELJ-FA560KF 918009-ELJ-FA560KF
Manufacturer: Panasonic Win Source Part Number: 918009-ELJ-FA560KF Series: FA Operating Temperature Range: -20°C ~ 85°C Features: 56 µH Unshielded Wirewound Inductor 70 mA 8Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1029DKR-NDR, PCD1029TR-NDR, PCD1029DKR, ELJFA560KF2, PCD1029TR, ELJFA560KF, PCD1029CT, PCD1029, PCD1029CT-NDR, ELJ-FA560KF2

Manufacturer: Panasonic
Win Source Part Number: 918009-ELJ-FA560KF
Series: FA
Operating Temperature Range: -20°C ~ 85°C
Features: 56 µH Unshielded Wirewound Inductor 70 mA 8Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1029DKR-NDR, PCD1029TR-NDR, PCD1029DKR, ELJFA560KF2, PCD1029TR, ELJFA560KF, PCD1029CT, PCD1029, PCD1029CT-NDR, ELJ-FA560KF2

Buy Now Datasheet
SMD 56uH 70mA Inductor and Choke - 71-ELJ-FA560KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56uH 70mA Inductor and Choke
71-ELJ-FA560KF
SMD 56uH 70mA Inductor and Choke 71-ELJ-FA560KF
56uH 10% Ferrite Chip Inductor, 70mA, 1210 SMD Product overview: ELJ-FA560KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA560KF can be used for catalog matching and distributor lookup.

56uH 10% Ferrite Chip Inductor, 70mA, 1210 SMD Product overview: ELJ-FA560KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA560KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 918009-ELJ-FA560KF 71-ELJ-FA560KF
Product Name Fixed Inductors - ELJ-FA560KF SMD 56uH 70mA Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details