Panasonic 100uH 70mA Inductor and Choke ELJ-DA101JF

Description
100uH 70mA 1210 Ferrite Fixed Inductor, 5% Tol Product overview: ELJ-DA101JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-DA101JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uH 70mA 1210 Ferrite Fixed Inductor, 5% Tol Product overview: ELJ-DA101JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-DA101JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 70mA Inductor and Choke - 71-ELJ-DA101JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 70mA Inductor and Choke
71-ELJ-DA101JF
100uH 70mA Inductor and Choke 71-ELJ-DA101JF
100uH 70mA 1210 Ferrite Fixed Inductor, 5% Tol Product overview: ELJ-DA101JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-DA101JF can be used for catalog matching and distributor lookup.

100uH 70mA 1210 Ferrite Fixed Inductor, 5% Tol Product overview: ELJ-DA101JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-DA101JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327401-ELJ-DA101JF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327401-ELJ-DA101JF
Inductors, Coils, Chokes - Fixed Inductors 1327401-ELJ-DA101JF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327401-ELJ-DA101JF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 100 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Q @ Freq: 24 @ 796kHz Frequency - Self Resonant: 7MHz DC Resistance (DCR): 13Ohm Max Temperature Range - Operating: -20°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 Current Rating (Amps): 70 mA Inductance Frequency - Test: 796 kHz HTSUS: 8504.50.8000 Other Part Number: ELJDA101JF,PCD2334TR ,PCD2334CT,PCD2334DK R Base Product Number: ELJ-DA Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1327401-ELJ-DA101JF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 100 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Q @ Freq: 24 @ 796kHz
Frequency - Self Resonant: 7MHz
DC Resistance (DCR): 13Ohm Max
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
Current Rating (Amps): 70 mA
Inductance Frequency - Test: 796 kHz
HTSUS: 8504.50.8000
Other Part Number: ELJDA101JF,PCD2334TR,PCD2334CT,PCD2334DKR
Base Product Number: ELJ-DA
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-DA101JF 1327401-ELJ-DA101JF
Product Name 100uH 70mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite
Inductance Range 100 microH 100 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details