Panasonic Inductor, Shielded, 4.7Uh, 0.8A; Inductance Panasonic ELGTEA4R7NA

Description
INDUCTOR, SHIELDED, 4.7UH, 0.8A; Inductance:4.7µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELG Series; Inductor Case / Package:0805 [2012 Metric]; DC Resistance Max:0.3ohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 4.7UH, 0.8A; Inductance:4.7µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELG Series; Inductor Case / Package:0805 [2012 Metric]; DC Resistance Max:0.3ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 0.8A; Inductance Panasonic - 85Y5279 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 0.8A; Inductance Panasonic
85Y5279
Inductor, Shielded, 4.7Uh, 0.8A; Inductance Panasonic 85Y5279
INDUCTOR, SHIELDED, 4.7UH, 0.8A; Inductance:4.7µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELG Series; Inductor Case / Package:0805 [2012 Metric]; DC Resistance Max:0.3ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 0.8A; Inductance:4.7µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELG Series; Inductor Case / Package:0805 [2012 Metric]; DC Resistance Max:0.3ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85Y5279
Product Name Inductor, Shielded, 4.7Uh, 0.8A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details