Panasonic Inductor, Shielded, 2.2Uh, 0.8A; Inductance Panasonic ELGTEA2R2NA

Description
INDUCTOR, SHIELDED, 2.2UH, 0.8A; Inductance:2.2µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELG Series; Inductor Case / Package:0805 [2012 Metric]; DC Resistance Max:0.2ohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 2.2UH, 0.8A; Inductance:2.2µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELG Series; Inductor Case / Package:0805 [2012 Metric]; DC Resistance Max:0.2ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 2.2Uh, 0.8A; Inductance Panasonic - 85Y5277 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 0.8A; Inductance Panasonic
85Y5277
Inductor, Shielded, 2.2Uh, 0.8A; Inductance Panasonic 85Y5277
INDUCTOR, SHIELDED, 2.2UH, 0.8A; Inductance:2.2µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELG Series; Inductor Case / Package:0805 [2012 Metric]; DC Resistance Max:0.2ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 0.8A; Inductance:2.2µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELG Series; Inductor Case / Package:0805 [2012 Metric]; DC Resistance Max:0.2ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85Y5277
Product Name Inductor, Shielded, 2.2Uh, 0.8A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details