Panasonic Inductor, 330Uh, 10%, 1.5A, Rad; Product Range Panasonic ELC16B331L

Description
INDUCTOR, 330UH, 10%, 1.5A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.5A; Saturation Current (Isat):1.5A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 10%, 1.5A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.5A; Saturation Current (Isat):1.5A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 10%, 1.5A, Rad; Product Range Panasonic - 62W8392 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10%, 1.5A, Rad; Product Range Panasonic
62W8392
Inductor, 330Uh, 10%, 1.5A, Rad; Product Range Panasonic 62W8392
INDUCTOR, 330UH, 10%, 1.5A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.5A; Saturation Current (Isat):1.5A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 10%, 1.5A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):1.5A; Saturation Current (Isat):1.5A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8392
Product Name Inductor, 330Uh, 10%, 1.5A, Rad; Product Range Panasonic
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers