Panasonic Choke, 10000Uh, 0.27A, 7R2; Product Range Panasonic ELC12D103E

Description
CHOKE, 10000UH, 0.27A, 7R2; Product Range:ELC-12D Series; Inductance:10mH; RMS Current (Irms):270mA; Saturation Current (Isat):-; DC Resistance Max:7.2ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes
Datasheet
Description
CHOKE, 10000UH, 0.27A, 7R2; Product Range:ELC-12D Series; Inductance:10mH; RMS Current (Irms):270mA; Saturation Current (Isat):-; DC Resistance Max:7.2ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 10000Uh, 0.27A, 7R2; Product Range Panasonic - 62W8361 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10000Uh, 0.27A, 7R2; Product Range Panasonic
62W8361
Choke, 10000Uh, 0.27A, 7R2; Product Range Panasonic 62W8361
CHOKE, 10000UH, 0.27A, 7R2; Product Range:ELC-12D Series; Inductance:10mH; RMS Current (Irms):270mA; Saturation Current (Isat):-; DC Resistance Max:7.2ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes

CHOKE, 10000UH, 0.27A, 7R2; Product Range:ELC-12D Series; Inductance:10mH; RMS Current (Irms):270mA; Saturation Current (Isat):-; DC Resistance Max:7.2ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 62W8361
Product Name Choke, 10000Uh, 0.27A, 7R2; Product Range Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-20N 0402HP-20NXJRW , 0402HP-20NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0200 microH
View Details
High Frequency & RF Inductors - 8-1624108-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0039 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details