Panasonic Choke, 100Uh, 1.9A, 0R15; Product Range Panasonic ELC12D101E

Description
CHOKE, 100UH, 1.9A, 0R15; Product Range:ELC-12D Series; Inductance:100µH; RMS Current (Irms):1.9A; Saturation Current (Isat):-; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite;RoH S Compliant: Yes
Datasheet
Description
CHOKE, 100UH, 1.9A, 0R15; Product Range:ELC-12D Series; Inductance:100µH; RMS Current (Irms):1.9A; Saturation Current (Isat):-; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite;RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 100Uh, 1.9A, 0R15; Product Range Panasonic - 62W8359 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, 1.9A, 0R15; Product Range Panasonic
62W8359
Choke, 100Uh, 1.9A, 0R15; Product Range Panasonic 62W8359
CHOKE, 100UH, 1.9A, 0R15; Product Range:ELC-12D Series; Inductance:100µH; RMS Current (Irms):1.9A; Saturation Current (Isat):-; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite;RoH S Compliant: Yes

CHOKE, 100UH, 1.9A, 0R15; Product Range:ELC-12D Series; Inductance:100µH; RMS Current (Irms):1.9A; Saturation Current (Isat):-; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 62W8359
Product Name Choke, 100Uh, 1.9A, 0R15; Product Range Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0039 microH
View Details
High Frequency & RF Inductors - 6-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
View Details
2 suppliers