Panasonic Inductor, 1Mh, 10%, 0.57A, Rad; Product Range Panasonic ELC11D102F

Description
INDUCTOR, 1MH, 10%, 0.57A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):570mA; Saturation Current (Isat):570mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, 10%, 0.57A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):570mA; Saturation Current (Isat):570mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 10%, 0.57A, Rad; Product Range Panasonic - 62W8332 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 0.57A, Rad; Product Range Panasonic
62W8332
Inductor, 1Mh, 10%, 0.57A, Rad; Product Range Panasonic 62W8332
INDUCTOR, 1MH, 10%, 0.57A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):570mA; Saturation Current (Isat):570mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 10%, 0.57A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):570mA; Saturation Current (Isat):570mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8332
Product Name Inductor, 1Mh, 10%, 0.57A, Rad; Product Range Panasonic
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details