Panasonic Inductor, 1Mh, 10%, 0.31A, Rad; Product Range Panasonic ELC10E102L

Description
INDUCTOR, 1MH, 10%, 0.31A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Shielde d; RMS Current (Irms):310mA; Saturation Current (Isat):310mA; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 1MH, 10%, 0.31A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Shielde d; RMS Current (Irms):310mA; Saturation Current (Isat):310mA; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor with a specification of 1mH inductance, 10% tolerance, and a maximum current rating of 0.31A is part of the Panasonic ELC series. It features a shielded construction, which helps reduce electromagnetic interference. The maximum DC resistance is rated at 1.8 ohms, making it suitable for applications requiring low power loss. This component is RoHS compliant, ensuring it meets environmental standards. It is recommended for use in various electronic devices, including audio equipment, PCs, and facsimiles.

Datasheet Summary
Powered by GS/AI

The inductor with a specification of 1mH inductance, 10% tolerance, and a maximum current rating of 0.31A is part of the Panasonic ELC series. It features a shielded construction, which helps reduce electromagnetic interference. The maximum DC resistance is rated at 1.8 ohms, making it suitable for applications requiring low power loss. This component is RoHS compliant, ensuring it meets environmental standards. It is recommended for use in various electronic devices, including audio equipment, PCs, and facsimiles.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 10%, 0.31A, Rad; Product Range Panasonic - 85Y5230 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 0.31A, Rad; Product Range Panasonic
85Y5230
Inductor, 1Mh, 10%, 0.31A, Rad; Product Range Panasonic 85Y5230
INDUCTOR, 1MH, 10%, 0.31A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Shielde d; RMS Current (Irms):310mA; Saturation Current (Isat):310mA; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 10%, 0.31A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Shielded; RMS Current (Irms):310mA; Saturation Current (Isat):310mA; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85Y5230
Product Name Inductor, 1Mh, 10%, 0.31A, Rad; Product Range Panasonic
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 1.8 ohms
Rated DC Current 310 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details