Panasonic Inductor, 680Uh, 10%, 0.64A, Rad; Product Range Panasonic ELC10D681E

Description
INDUCTOR, 680UH, 10%, 0.64A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):640mA; Saturation Current (Isat):640mA; DC Resistance Max:0.66ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 680UH, 10%, 0.64A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):640mA; Saturation Current (Isat):640mA; DC Resistance Max:0.66ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Uh, 10%, 0.64A, Rad; Product Range Panasonic - 62W8327 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 10%, 0.64A, Rad; Product Range Panasonic
62W8327
Inductor, 680Uh, 10%, 0.64A, Rad; Product Range Panasonic 62W8327
INDUCTOR, 680UH, 10%, 0.64A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):640mA; Saturation Current (Isat):640mA; DC Resistance Max:0.66ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 10%, 0.64A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshielded; RMS Current (Irms):640mA; Saturation Current (Isat):640mA; DC Resistance Max:0.66ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8327
Product Name Inductor, 680Uh, 10%, 0.64A, Rad; Product Range Panasonic
Inductance Range 680 microH
Inductance Tolerance 10 (+/- %)
DCR 0.6600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details