Panasonic Inductor, 560Uh, 10%, 0.68A, Rad; Product Range Panasonic ELC10D561E

Description
INDUCTOR, 560UH, 10%, 0.68A, RAD; Product Range:ELC Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):680mA; Saturation Current (Isat):680mA; DC Resistance Max:0.56ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 560UH, 10%, 0.68A, RAD; Product Range:ELC Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):680mA; Saturation Current (Isat):680mA; DC Resistance Max:0.56ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 560Uh, 10%, 0.68A, Rad; Product Range Panasonic - 62W8324 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Uh, 10%, 0.68A, Rad; Product Range Panasonic
62W8324
Inductor, 560Uh, 10%, 0.68A, Rad; Product Range Panasonic 62W8324
INDUCTOR, 560UH, 10%, 0.68A, RAD; Product Range:ELC Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):680mA; Saturation Current (Isat):680mA; DC Resistance Max:0.56ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 560UH, 10%, 0.68A, RAD; Product Range:ELC Series; Inductance:560µH; Inductor Construction:Unshielded; RMS Current (Irms):680mA; Saturation Current (Isat):680mA; DC Resistance Max:0.56ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8324
Product Name Inductor, 560Uh, 10%, 0.68A, Rad; Product Range Panasonic
Inductance Range 560 microH
Inductance Tolerance 10 (+/- %)
DCR 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers