Panasonic Inductor, 470Uh, 10%, 0.7A, Rad; Product Range Panasonic ELC10D471E

Description
INDUCTOR, 470UH, 10%, 0.7A, RAD; Product Range:ELC Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):700mA; Saturation Current (Isat):700mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 470UH, 10%, 0.7A, RAD; Product Range:ELC Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):700mA; Saturation Current (Isat):700mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, 10%, 0.7A, Rad; Product Range Panasonic - 62W8323 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 10%, 0.7A, Rad; Product Range Panasonic
62W8323
Inductor, 470Uh, 10%, 0.7A, Rad; Product Range Panasonic 62W8323
INDUCTOR, 470UH, 10%, 0.7A, RAD; Product Range:ELC Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):700mA; Saturation Current (Isat):700mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, 10%, 0.7A, RAD; Product Range:ELC Series; Inductance:470µH; Inductor Construction:Unshielded; RMS Current (Irms):700mA; Saturation Current (Isat):700mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8323
Product Name Inductor, 470Uh, 10%, 0.7A, Rad; Product Range Panasonic
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers