Panasonic Inductor, 3.3Mh, 10%, 0.28A, Rad; Product Range Panasonic ELC10D332E

Description
INDUCTOR, 3.3MH, 10%, 0.28A, RAD; Product Range:ELC Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):280mA; DC Resistance Max:3.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3MH, 10%, 0.28A, RAD; Product Range:ELC Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):280mA; DC Resistance Max:3.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Mh, 10%, 0.28A, Rad; Product Range Panasonic - 62W8318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 10%, 0.28A, Rad; Product Range Panasonic
62W8318
Inductor, 3.3Mh, 10%, 0.28A, Rad; Product Range Panasonic 62W8318
INDUCTOR, 3.3MH, 10%, 0.28A, RAD; Product Range:ELC Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):280mA; DC Resistance Max:3.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.3MH, 10%, 0.28A, RAD; Product Range:ELC Series; Inductance:3.3mH; Inductor Construction:Unshielded; RMS Current (Irms):280mA; Saturation Current (Isat):280mA; DC Resistance Max:3.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8318
Product Name Inductor, 3.3Mh, 10%, 0.28A, Rad; Product Range Panasonic
Inductance Range 3300 microH
Inductance Tolerance 10 (+/- %)
DCR 3.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details